Amphenol Sine Systems Plug/Receptacle T 3263 100..

Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; PRODUCT RANGE:C091A SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:-; GENDER:RECEPTACLEROH S COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; PRODUCT RANGE:C091A SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:-; GENDER:RECEPTACLEROH S COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 39384568 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
39384568
Plug/Receptacle 39384568
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; PRODUCT RANGE:C091A SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:-; GENDER:RECEPTACLEROH S COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; PRODUCT RANGE:C091A SERIES; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:-; GENDER:RECEPTACLEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, C091A Series, Receptacle, 3, Socket, Solder, Panel Mount Rohs Compliant Amphenol Sine/tuchel - 14T6452 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, C091A Series, Receptacle, 3, Socket, Solder, Panel Mount Rohs Compliant Amphenol Sine/tuchel
14T6452
Circular Connector, C091A Series, Receptacle, 3, Socket, Solder, Panel Mount Rohs Compliant Amphenol Sine/tuchel 14T6452
Circular Connector, C091A Series, Receptacle, 3, Socket, Solder, Panel Mount RoHS Compliant: Yes

Circular Connector, C091A Series, Receptacle, 3, Socket, Solder, Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 39384568 14T6452
Product Name Plug/Receptacle Circular Connector, C091A Series, Receptacle, 3, Socket, Solder, Panel Mount Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Terminals - 1276 - 853899-1276 - Win Source Electronics
Keystone Electronics Corp.
View Details
2 suppliers
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details