Temp Connectors: Low Temp TC Connectors
THERMOCOUPLE CONN, JACK, TYPE T, 2PIN; Gender:Socket; Thermocouple Type:T; Product Range:SMPW Series RoHS Compliant: Yes
THERMOCOUPLE CONNECTOR, JACK, TYPE T; Gender:Jack; Thermocouple Type:T; Product Range:SMPW Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
THERMOCOUPLE CONNECTOR, TYPE-T, FEMALE, FLAT PIN, WITH WRITE ON WINDOW, BLUE. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SMPW-T-F | 96H8671 | 29AK7984 | 4839779 |
| Product Name | Thermocouple Conn, Jack, Type T, 2Pin; Gender Omega | Thermocouple Connector, Jack, Type T; Gender Omega | Connector/Terminal/Pin | |
| Gender | Female / Jack |