Samtec Inc. Pin & Socket Connectors SSM-107-L-DV-K-TR

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-107-L-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-107-L-DV-K-TR
Pin & Socket Connectors SSM-107-L-DV-K-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
PCB Sockets - 644377 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
644377
PCB Sockets 644377
Samtec SSM-107-L-DV-K-TR PCB Socket

Samtec SSM-107-L-DV-K-TR PCB Socket

Supplier's Site
Connector, Receptacle, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec - 81P4167 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec
81P4167
Connector, Receptacle, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec 81P4167
CONNECTOR, RECEPTACLE, 14 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 14 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:SSM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 61989309 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
61989309
Connector/Terminal/Pin 61989309
HEADER, 14 POSITION RECEPTACLE, 2.54MM, SURFACE MOUNT, GOLD, 7.37MM INSULATION HEIGHT. FREE 2 YEAR RADWELL WARRANTY

HEADER, 14 POSITION RECEPTACLE, 2.54MM, SURFACE MOUNT, GOLD, 7.37MM INSULATION HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-107-L-DV-K-TR 644377 81P4167 61989309
Product Name Pin & Socket Connectors PCB Sockets Connector, Receptacle, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec Connector/Terminal/Pin
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products