TE Connectivity Standard Circular Connectors T4113002081-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .5 - .25 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .5 - .25 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4113002081-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4113002081-000
Standard Circular Connectors T4113002081-000
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .5 - .25 Wire Size (AWG) : 20 - 24 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection : IP67
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Plastic
  • Shell Plating Material : Unplated

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 2
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .5 - .25
  • Wire Size (AWG) : 20 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Circular Connector Shell Size : 20

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded Coupling
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 100
  • Shielded : No

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Type : Plastic

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Industrial Circular Connectors - 1486954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1486954
Industrial Circular Connectors 1486954
TE Connectivity T4113002081-000

TE Connectivity T4113002081-000

Supplier's Site
Industrial Circular Connectors - 1486982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1486982
Industrial Circular Connectors 1486982
TE Connectivity T4113002081-000

TE Connectivity T4113002081-000

Supplier's Site
Circular Connector Assemblies - A133900-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A133900-ND
Circular Connector Assemblies A133900-ND
8 Position Circular Connector Receptacle, Male Pins Screw

8 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-T4113002081-000
Electronic Connector 436-T4113002081-000
Conn M12 Circular PIN 8 POS Screw RA Cable Mount 8 Terminal 1 Port Product overview: T4113002081-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4113002081-000 can be used for catalog matching and distributor lookup.

Conn M12 Circular PIN 8 POS Screw RA Cable Mount 8 Terminal 1 Port Product overview: T4113002081-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4113002081-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1364318-T4113002081-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1364318-T4113002081-000
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1364318-T4113002081-000
Win Source Part Number: 1364318-T4113002081- 000 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: M12 Package: Bulk Product Status: Active Features: Backshell Base Product Number: T41130 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.69.4020 Applications: Industrial REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 2A Shielding: Unshielded Color: Black, Silver Connector Type: Receptacle, Male Pins Number of Positions: 8 Termination: Screw Fastening Type: Threaded Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Material: Zinc Alloy Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating: 30V Shell Size - Insert: M12-8 Orientation: A Shell Material: Brass Shell Finish: Nickel Insert Material: Polyamide (PA), Nylon Primary Material: Metal Cable Opening: 0.236" ~ 0.315" (6.00mm ~ 8.00mm) Backshell Material, Plating: Polybutylene Terephthalate (PBT), Glass Filled

Win Source Part Number: 1364318-T4113002081-000
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: M12
Package: Bulk
Product Status: Active
Features: Backshell
Base Product Number: T41130
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.69.4020
Applications: Industrial
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 2A
Shielding: Unshielded
Color: Black, Silver
Connector Type: Receptacle, Male Pins
Number of Positions: 8
Termination: Screw
Fastening Type: Threaded
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Contact Material: Zinc Alloy
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating: 30V
Shell Size - Insert: M12-8
Orientation: A
Shell Material: Brass
Shell Finish: Nickel
Insert Material: Polyamide (PA), Nylon
Primary Material: Metal
Cable Opening: 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Backshell Material, Plating: Polybutylene Terephthalate (PBT), Glass Filled

Buy Now Datasheet
Swedesboro, NJ, United States
Sibas Sensor Connecto

Sibas Sensor Connecto

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Te Connectivity - 97Y2380 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Te Connectivity
97Y2380
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Te Connectivity 97Y2380
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site
Sensor Conn, M12, R/a Plug, 8Pos, Cable; Product Range Te Connectivity - 71AJ9374 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, R/a Plug, 8Pos, Cable; Product Range Te Connectivity
71AJ9374
Sensor Conn, M12, R/a Plug, 8Pos, Cable; Product Range Te Connectivity 71AJ9374
SENSOR CONN, M12, R/A PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, R/A PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 119161284 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
119161284
Connector/Terminal/Pin 119161284
SENSOR CONNECTOR, M12, CIRCULAR PLUG, 8 POSITION, MALE, SCREW PIN, WIRE-TO-WIRE, RIGHT ANGLE CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

SENSOR CONNECTOR, M12, CIRCULAR PLUG, 8 POSITION, MALE, SCREW PIN, WIRE-TO-WIRE, RIGHT ANGLE CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4113002081-000 1486954 A133900-ND 436-T4113002081-000 1364318-T4113002081-000 T4113002081-000 97Y2380 119161284
Product Name Standard Circular Connectors Industrial Circular Connectors Circular Connector Assemblies Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Te Connectivity Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Screw Terminal Cable Screw
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Right Angle Cable Mount
Voltage Rating 30 volts 30 volts 30 volts 30 volts 30 volts
Current Rating 2.0 amps 2.0 amps 4.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-293469-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 400 volts
View Details
Between Series Adapters - 1053775-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Circular Connector Contacts - 097-0015-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details