Amphenol Sine Systems Plug/Receptacle T 3403 009

Description
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION PANEL, PRODUCT RANGE:C091A SERIES, CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:-, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION PANEL, PRODUCT RANGE:C091A SERIES, CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:-, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 385363 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
385363
Plug/Receptacle 385363
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION PANEL, PRODUCT RANGE:C091A SERIES, CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:-, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR RECEPTACLE 6 POSITION PANEL, PRODUCT RANGE:C091A SERIES, CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE, NO. OF CONTACTS:6CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:-, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Receptacle 6 Position Panel; Product Range Amphenol Sine/tuchel - 47F033 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 6 Position Panel; Product Range Amphenol Sine/tuchel
47F033
Circular Connector Receptacle 6 Position Panel; Product Range Amphenol Sine/tuchel 47F033
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 6 POSITION PANEL; Product Range:C091A Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 385363 47F033
Product Name Plug/Receptacle Circular Connector Receptacle 6 Position Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details