Amphenol Sine Systems Connectors Circular, Industrial, DIN Style T 3476 001

Description
Connectors Circular, Industrial, DIN Style
Request a Quote Datasheet
Description
Connectors Circular, Industrial, DIN Style
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - T 3476 001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
T 3476 001
Connectors Circular, Industrial, DIN Style T 3476 001
Connectors Circular, Industrial, DIN Style

Connectors Circular, Industrial, DIN Style

Buy Now
Plug/Receptacle - 87311738 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
87311738
Plug/Receptacle 87311738
CIRCULAR CONNECTOR RECEPTACLE 7 POSITION CABLE, PRODUCT RANGE:C091A SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:-, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR RECEPTACLE 7 POSITION CABLE, PRODUCT RANGE:C091A SERIES, CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE, NO. OF CONTACTS:7CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:-, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Receptacle 7 Position Cable; Product Range Amphenol Sine/tuchel - 16F6906 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 7 Position Cable; Product Range Amphenol Sine/tuchel
16F6906
Circular Connector Receptacle 7 Position Cable; Product Range Amphenol Sine/tuchel 16F6906
CIRCULAR CONNECTOR RECEPTACLE 7 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 7 POSITION CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector, C091A Series, Receptacle, 7, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel - 14T6490 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, C091A Series, Receptacle, 7, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel
14T6490
Circular Connector, C091A Series, Receptacle, 7, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel 14T6490
Circular Connector, C091A Series, Receptacle, 7, Socket, Solder, Cable Mount RoHS Compliant: Yes

Circular Connector, C091A Series, Receptacle, 7, Socket, Solder, Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T 3476 001 87311738 16F6906
Product Name Connectors Circular, Industrial, DIN Style Plug/Receptacle Circular Connector Receptacle 7 Position Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors; DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers