DOUBLE BANANA PLUG WITH SHORTING BAR, RE
Banana Plug, Double, Stackable Connector Standard Banana Solderless Red
Double banana jack — 4.22 mm (0.166) dia., brass, nickel-plated. Double banana plug, spring — One piece heat treated beryllium copper, nickel-plated. Fits standard 4.22 mm (0.166) dia. banana jack.
Banana plug internally shorted with #18 AWG wire. Banana jacks provide top stackup. Cross holes 4.22 mm (0.166) dia. in body provide side stackup connections. ABS Insulation.
ADAPTOR, 2X, 4MM+CABLE, RING, RED; PRODUCT RANGE:MDP SERIES; GENDER:PLUG; CONTACT TERMINATION TYPE:QUICK CONNECT; CURRENT RATING:15A; VOLTAGE RATING:5. FREE 2 YEAR RADWELL WARRANTY
DOUBLE BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:MDP Series RoHS Compliant: Yes
ADAPTOR, 2X, 4MM+CABLE, RING, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MDP-S-2 | 2049287 | MDP-S-2-ND | 70197068 | 19025565 | 06M7345 |
| Product Name | Banana Connectors | Jacks, Plugs | Banana Plug With Shorting Bar, Double, Red | Plug/Receptacle | Double Banana Plug, 15A, Screw, Red; Gender Pomona | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Termination | Screw | |||||
| Voltage Rating | 5000 volts | 5000 volts | 5000 volts |