Amphenol Sine Systems Circular Connector Housings MC1LKN0600

Description
6 (2 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
6 (2 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-1126-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1126-ND
Circular Connector Housings 889-1126-ND
6 (2 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount

6 (2 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
320-MC1LKN0600
Electronic Connector 320-MC1LKN0600
Circular Metric Connectors M40 C Straight Recpt 6 Position Product overview: MC1LKN0600 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MC1LKN0600 can be used for catalog matching and distributor lookup.

Circular Metric Connectors M40 C Straight Recpt 6 Position Product overview: MC1LKN0600 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MC1LKN0600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 6964480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6964480
Industrial Circular Connectors 6964480
Amphenol Industrial MC1LKN0600

Amphenol Industrial MC1LKN0600

Supplier's Site
Circular Connector, Receptacle, 6 Position, Panel; Product Range Amphenol Sine/tuchel - 14R7045 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Product Range Amphenol Sine/tuchel
14R7045
Circular Connector, Receptacle, 6 Position, Panel; Product Range Amphenol Sine/tuchel 14R7045
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:MotionGrade™ M40 Series; Sensor Connector Size:M40; Sensor Connector Gender:Male; No. of Positions:6 Positions; Sensor Contact Type:Crimp Pin; Connector Coding:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:MotionGrade™ M40 Series; Sensor Connector Size:M40; Sensor Connector Gender:Male; No. of Positions:6 Positions; Sensor Contact Type:Crimp Pin; Connector Coding:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 32030995 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32030995
Connector/Terminal/Pin 32030995
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL, PRODUCT RANGE:MOTIONGRADE M40 C SERIES, SENSOR CONNECTOR SIZE:M40, SENSOR CONNECTOR GENDER:MALE, NO. OF POSITIONS:6 POSITIONS, SENSOR CONTACT TYPE:CRIMP PIN, IP / NEMA RATING:IP67 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL, PRODUCT RANGE:MOTIONGRADE M40 C SERIES, SENSOR CONNECTOR SIZE:M40, SENSOR CONNECTOR GENDER:MALE, NO. OF POSITIONS:6 POSITIONS, SENSOR CONTACT TYPE:CRIMP PIN, IP / NEMA RATING:IP67 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1126-ND 320-MC1LKN0600 6964480 14R7045 32030995
Product Name Circular Connector Housings Electronic Connector Industrial Circular Connectors Circular Connector, Receptacle, 6 Position, Panel; Product Range Amphenol Sine/tuchel Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Voltage Rating 250 to 630 volts 630 volts
Current Rating 30.0 to 75.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details