ER 4C 4#16 SKT RECP LINE
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
5015 Solder In-Line Recp. SKT Contacts
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
ER 4C 4#16 SKT RECP LINE
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
CIRCULAR CONNECTOR, RCPT, 14S-2, CABLE; Military Specification:MIL-DT
CIRCULAR CONNECTOR RECEPTACLE, SERIES MIL-DTL-5015 MILSPEC, 4POSITION STRAIGHT CIRCULAR CONTACTS, 1000VAC 13AMP RATING, ALUMINUM ALLOY SHELL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
| PEI-Genesis | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3101A14S-2S | 339-MS3101A14S-2S-ND | MS3101A14S-2S | MS3101A14S-2S | MS3101A14S-2S | 01H9512 | 76J0252 | 22380781 |
| Product Name | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug Size 14S, 4 Position, Cable; Military Specification Amphenol Industrial | Circular Connector, Rcpt, 14S-2, Cable; Military Specification Amphenol Industrial | Connector/Terminal/Pin | ||
| Gender | Female / Jack | Female / Jack | ||||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) |