Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Plugs MPSI588T

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 298-12775-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
298-12775-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 298-12775-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Buy Now Datasheet
Plug/Receptacle - 93378964 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
93378964
Plug/Receptacle 93378964
INDUSTRIAL COPPER CONNECTOR, PHOSPHOR BRONZE, CAT 5E, 24 AWG, 8-WIRE, BLACK, 5.22 H X 1.18 W X 3.77 D IN. FREE 2 YEAR RADWELL WARRANTY

INDUSTRIAL COPPER CONNECTOR, PHOSPHOR BRONZE, CAT 5E, 24 AWG, 8-WIRE, BLACK, 5.22 H X 1.18 W X 3.77 D IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rj45 Conn, Plug, 8P8C, 1Port; Modular Connector Type Panduit - 34AH1272 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port; Modular Connector Type Panduit
34AH1272
Rj45 Conn, Plug, 8P8C, 1Port; Modular Connector Type Panduit 34AH1272
RJ45 CONN, PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - MPSI588T - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
MPSI588T
Modular Connectors / Ethernet Connectors MPSI588T
Modular Connectors / Ethernet Connectors 24 AWG, CAT 5e Shielded Modular Pl

Modular Connectors / Ethernet Connectors 24 AWG, CAT 5e Shielded Modular Pl

Buy Now Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-12775-ND 93378964 34AH1272 MPSI588T
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Plug/Receptacle Rj45 Conn, Plug, 8P8C, 1Port; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details