Pomona Electronics Jacks, Plugs MDP-2

Description
Double banana plug with wire guide, set screws, red
Request a Quote Datasheet
Description
Double banana plug with wire guide, set screws, red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
MDP-2
MDP-2
Double banana plug with wire guide, set screws, red

Double banana plug with wire guide, set screws, red

Jacks, Plugs - 501-1072-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1072-ND
Jacks, Plugs 501-1072-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Red

Banana Plug, Double, Stackable Connector Standard Banana Solderless Red

Buy Now Datasheet
Banana Plug, Standard, Double, Red - 70197121 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug, Standard, Double, Red
70197121
Banana Plug, Standard, Double, Red 70197121
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Setscrews secure leads. Simplifies cable construction or component mounting. Double banana jack — 4.22 mm (0.166) dia., brass. Double banana plug, spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Rating: 5000 WVDC, 15 amps, +50°C (+122°F) max. Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)

Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Setscrews secure leads. Simplifies cable construction or component mounting. Double banana jack — 4.22 mm (0.166) dia., brass. Double banana plug, spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Rating: 5000 WVDC, 15 amps, +50°C (+122°F) max.

  • Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)
Supplier's Site
Double Banana Plug, 15A, Screw, Red; Gender Pomona - 78Y6670 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug, 15A, Screw, Red; Gender Pomona
78Y6670
Double Banana Plug, 15A, Screw, Red; Gender Pomona 78Y6670
DOUBLE BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

DOUBLE BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - MDP-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
MDP-2
Jacks, Plugs MDP-2
CONN DBL BAN PLG STACK SLDRLESS

CONN DBL BAN PLG STACK SLDRLESS

Supplier's Site Datasheet
Plug/Receptacle - 19025591 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
19025591
Plug/Receptacle 19025591
POMONA STANDARD DOUBLE BANANA PLUG, POWER: 5000 W, CURRENT: 15 A, COLOR: RED, FEATURES: SET SCREWS FIRMLY SECURES LEADS, SIMPLIFIES CABLE CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY

POMONA STANDARD DOUBLE BANANA PLUG, POWER: 5000 W, CURRENT: 15 A, COLOR: RED, FEATURES: SET SCREWS FIRMLY SECURES LEADS, SIMPLIFIES CABLE CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pomona Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Radwell International
Product Category Gender Changers Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDP-2 501-1072-ND 70197121 78Y6670 MDP-2 19025591
Product Name Jacks, Plugs Banana Plug, Standard, Double, Red Double Banana Plug, 15A, Screw, Red; Gender Pomona Jacks, Plugs Plug/Receptacle
Gender Change Male / Female
Number of Contacts 4 #
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data