MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
ER 19C 19#16 PIN RECP
5015 Solder Box Mt. Recp. Pin Contacts
19 Position Circular Connector Receptacle, Male Pins Solder Cup
ER 19C 19#16 PIN RECP
CONNECTOR, FEMALE, RECEPTACLE, 19 POSITION, 13A, 500VAC, MALE CONTACTS, SHELL SIZE 22 BOX MOUNT, INSERT ARRANGEMENT 22-14, 22-16AWG. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONN, RCPT, 22-14, BOX MOUNT; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
| Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | PEI-Genesis | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102A22-14P | MS3102A22-14P | MS3102A22-14P | 339-MS3102A22-14P-ND | Amphenol MS3102A22-14P | 390105 | 75X2227 | 70010018 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Connector/Terminal/Pin | Circular Conn, Rcpt, 22-14, Box Mount; Military Specification Amphenol Industrial | connector,box receptacle,class a,size 22,19 #16 solder pin contact,olive drab | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | |||
| Mounting | Panel Mount | Flanged | ||||||
| Gender | Female / Jack | Female / Jack | ||||||
| Coupling / Adapter | Coupling / Adapter | |||||||
| Coupling | Threaded | Threaded |