CUI Inc. Circular Connectors - MD-80PL100 MD-80PL100

Description
Manufacturer: CUI Inc. Win Source Part Number: 926894-MD-80PL100 Series: MD-PL100 Operating Temperature Range: -40°C ~ 85°C Features: 8 Position Circular Connector Receptacle, Female Sockets Wire Leads Package: Bag Mounting: Panel Mount Family Name: MD-80 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Other Part Number: CP-2980-NDR, MD80PL100, 045-0784R, CP-2980
Request a Quote Datasheet
Description
Manufacturer: CUI Inc. Win Source Part Number: 926894-MD-80PL100 Series: MD-PL100 Operating Temperature Range: -40°C ~ 85°C Features: 8 Position Circular Connector Receptacle, Female Sockets Wire Leads Package: Bag Mounting: Panel Mount Family Name: MD-80 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Other Part Number: CP-2980-NDR, MD80PL100, 045-0784R, CP-2980
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MD-80PL100 - 926894-MD-80PL100 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MD-80PL100
926894-MD-80PL100
Circular Connectors - MD-80PL100 926894-MD-80PL100
Manufacturer: CUI Inc. Win Source Part Number: 926894-MD-80PL100 Series: MD-PL100 Operating Temperature Range: -40°C ~ 85°C Features: 8 Position Circular Connector Receptacle, Female Sockets Wire Leads Package: Bag Mounting: Panel Mount Family Name: MD-80 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Other Part Number: CP-2980-NDR, MD80PL100, 045-0784R, CP-2980

Manufacturer: CUI Inc.
Win Source Part Number: 926894-MD-80PL100
Series: MD-PL100
Operating Temperature Range: -40°C ~ 85°C
Features: 8 Position Circular Connector Receptacle, Female Sockets Wire Leads
Package: Bag
Mounting: Panel Mount
Family Name: MD-80
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Other Part Number: CP-2980-NDR, MD80PL100, 045-0784R, CP-2980

Buy Now Datasheet
Connector/Terminal/Pin - 81066072 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
81066072
Connector/Terminal/Pin 81066072
8 POSITION CIRCULAR CONNECTOR RECEPTACLE, FEMALE SOCKETS WIRE LEADS TIN. FREE 2 YEAR RADWELL WARRANTY

8 POSITION CIRCULAR CONNECTOR RECEPTACLE, FEMALE SOCKETS WIRE LEADS TIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 926894-MD-80PL100 81066072
Product Name Circular Connectors - MD-80PL100 Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Cable socket - NEFU-X22F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details