TURCK Inc. Connector, Microfast, Field Wireable, 3-pin, Screw Termination, RA Male MFS 3231-0

Description
Features: 3-Pin Dual Key Design Convert Hard Wiring to Quick Disconnect Includes PG 7 Cable Gland Facilitates Field Replacements For Use with Custom Wiring, Junction Boxes and Sensors Sealing: NEMA 1, 3, 4, 6P/IP67 Housing Material: PBT, Black Specifications: Termination: Screw Current Rating: 4 A Voltage Rating: 250 V Temperature Rating: –40 to +85°C
Description
Features: 3-Pin Dual Key Design Convert Hard Wiring to Quick Disconnect Includes PG 7 Cable Gland Facilitates Field Replacements For Use with Custom Wiring, Junction Boxes and Sensors Sealing: NEMA 1, 3, 4, 6P/IP67 Housing Material: PBT, Black Specifications: Termination: Screw Current Rating: 4 A Voltage Rating: 250 V Temperature Rating: –40 to +85°C

Suppliers

Company
Product
Description
Supplier Links
Connector, Microfast, Field Wireable, 3-pin, Screw Termination, RA Male - 70036077 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Microfast, Field Wireable, 3-pin, Screw Termination, RA Male
70036077
Connector, Microfast, Field Wireable, 3-pin, Screw Termination, RA Male 70036077
Features: 3-Pin Dual Key Design Convert Hard Wiring to Quick Disconnect Includes PG 7 Cable Gland Facilitates Field Replacements For Use with Custom Wiring, Junction Boxes and Sensors Sealing: NEMA 1, 3, 4, 6P/IP67 Housing Material: PBT, Black Specifications: Termination: Screw Current Rating: 4 A Voltage Rating: 250 V Temperature Rating: –40 to +85°C

Features:

  • 3-Pin
  • Dual Key Design
  • Convert Hard Wiring to Quick Disconnect
  • Includes PG 7 Cable Gland
  • Facilitates Field Replacements
  • For Use with Custom Wiring, Junction Boxes and Sensors
  • Sealing: NEMA 1, 3, 4, 6P/IP67
  • Housing Material: PBT, Black Specifications:
  • Termination: Screw
  • Current Rating: 4 A
  • Voltage Rating: 250 V
  • Temperature Rating: –40 to +85°C
Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
TURCK Electrical Products MFS 3231-0

TURCK Electrical Products MFS 3231-0

Supplier's Site
Plug/Receptacle - 602118 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
602118
Plug/Receptacle 602118
(U0491), CONNECTOR, FIELD WIREABLE, 1/2" MICROFAST, RIGHT ANGLE MALE, PG 7 GLAND, 4-6MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTOR, 250 V, 4 AMP, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY

(U0491), CONNECTOR, FIELD WIREABLE, 1/2" MICROFAST, RIGHT ANGLE MALE, PG 7 GLAND, 4-6MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTOR, 250 V, 4 AMP, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70036077 602118
Product Name Connector, Microfast, Field Wireable, 3-pin, Screw Termination, RA Male Plug/Receptacle Plug/Receptacle
Geometry Right Angle Right Angle
Termination Screw
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details