ER 20C 20#16 SKT RECP
CONNECTOR
CONNECTOR
CONNECTOR
20 Position Circular Connector Receptacle, Female Sockets Solder Cup
5015 Solder Box Mt. Recp. SKT Contacts
MIL SPEC CIR CONN, RCPT, 28-16, SOLDER; MILITARY SPECIFICATION:MIL-DT
MIL SPEC CIR CONN, RCPT, 28-16, SOLDER; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3102A28-16S | MS3102A28-16S | 339-MS3102A28-16S-ND | MS3102A28-16S | 390120 | 96J7939 | 70010025 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Connector/Terminal/Pin | Mil Spec Cir Conn, Rcpt, 28-16, Solder; Military Specification Amphenol Industrial | connector,box receptacle,class a,size 28,20 #16 solder socket contact,olive drab | |
| Gender | Female / Jack | Female / Jack | |||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Mounting | Panel Mount | Flanged | |||||
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter | |||||
| Coupling | Threaded | Threaded |