14 Position Circular Connector Receptacle, Female Sockets Solder Cup
ER 14C 14#16 SKT RECP BOX
CONNECTOR
CONNECTOR
MIL-5015 MS/AC THREADED
Connector
CONNECTOR
5015 Solder Box Mt. Recp. SKT Contacts
CIRCULAR CONN, RCPT, 20-27, BOX MOUNT; MILITARY SPECIFICATION:MIL-DT
CIRCULAR CONN, RCPT, 20-27, BOX MOUNT; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3102A20-27S-ND | Amphenol MS3102A20-27S | MS3102A20-27S | MS3102A20-27S | MS3102A20-27S | 35704906 | 92C3486 | 75X2208 | 70010015 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Connector/Terminal/Pin | Circular Conn, Rcpt, 20-27, Box Mount; Military Specification Amphenol Industrial | Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial | connector,box receptacle,class a,size 20,14 #16 solder socket contact,olive drab | ||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Mounting | Panel Mount | Flanged | |||||||
| Gender | Female / Jack | Female / Jack | |||||||
| Coupling / Adapter | Coupling / Adapter | Coupling / Adapter | |||||||
| Coupling | Threaded | Threaded |