Amphenol Industrial Circular Connector Assemblies MS3102A24-12P

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3102A24-12P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102A24-12P-ND
Circular Connector Assemblies 339-MS3102A24-12P-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - Amphenol MS3102A24-12P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 3#12,2#4 PIN RECP

ER 5C 3#12,2#4 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A24-12P
MIL Spec Connector - MIL-DTL 5015, I MS3102A24-12P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A24-12P
MIL Spec Connector - MIL-DTL 5015, I MS3102A24-12P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A24-12P
MIL Spec Connector - MIL-DTL 5015, I MS3102A24-12P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 24, 5 Position, Box; Military Specification Amphenol Industrial - 96J7874 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 5 Position, Box; Military Specification Amphenol Industrial
96J7874
Circular Connector, Receptacle, Size 24, 5 Position, Box; Military Specification Amphenol Industrial 96J7874
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 32066275 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32066275
Connector/Terminal/Pin 32066275
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 5 POSITION, BOX; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:NROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3102A24-12P-ND Amphenol MS3102A24-12P MS3102A24-12P 96J7874 32066275
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 24, 5 Position, Box; Military Specification Amphenol Industrial Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Glass Filled Connectors - 10144569-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Voltage Rating 500 volts
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers