Amphenol Industrial Circular Connector Assemblies MS3101A14S-5S

Description
ER 5C 5#16S SKT RECP LINE
Request a Quote Datasheet
Description
ER 5C 5#16S SKT RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3101A14S-5S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S SKT RECP LINE

ER 5C 5#16S SKT RECP LINE

Buy Now
Circular Connector Assemblies - 339-MS3101A14S-5S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3101A14S-5S-ND
Circular Connector Assemblies 339-MS3101A14S-5S-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A14S-5S
MIL Spec Connector - MIL-DTL 5015, I MS3101A14S-5S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A14S-5S
MIL Spec Connector - MIL-DTL 5015, I MS3101A14S-5S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A14S-5S
MIL Spec Connector - MIL-DTL 5015, I MS3101A14S-5S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
ER 5C 5#16S SKT RECP LINE

ER 5C 5#16S SKT RECP LINE

Buy Now
Circular Conn, Rcpt, 14S-5, Cable; Military Specification Amphenol Industrial - 52W8995 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-5, Cable; Military Specification Amphenol Industrial
52W8995
Circular Conn, Rcpt, 14S-5, Cable; Military Specification Amphenol Industrial 52W8995
CIRCULAR CONN, RCPT, 14S-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 32065635 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32065635
Connector/Terminal/Pin 32065635
CIRCULAR CONN, RCPT, 14S-5, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONN, RCPT, 14S-5, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3101A14S-5S 339-MS3101A14S-5S-ND MS3101A14S-5S MS3101A14S-5S 52W8995 32065635
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Rcpt, 14S-5, Cable; Military Specification Amphenol Industrial Connector/Terminal/Pin
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Circular Connector Assemblies - 1124-1331-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
3 suppliers