Amphenol Industrial Circular Connector Assemblies MS3102A24-22P

Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3102A24-22P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102A24-22P-ND
Circular Connector Assemblies 339-MS3102A24-22P-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - Amphenol MS3102A24-22P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN RECP

ER 4C 4#8 PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102A24-22P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102A24-22P
Connectors Mil-Qualified, Circular Body, All MS3102A24-22P
5015 Solder Box Mt. Recp. Pin Contacts

5015 Solder Box Mt. Recp. Pin Contacts

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3102A24-22P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A24-22P
MIL Spec Connector - MIL-DTL 5015, I MS3102A24-22P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A24-22P
MIL Spec Connector - MIL-DTL 5015, I MS3102A24-22P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A24-22P
MIL Spec Connector - MIL-DTL 5015, I MS3102A24-22P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Amphenol Industrial - 96J7886 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Amphenol Industrial
96J7886
Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Amphenol Industrial 96J7886
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 16007288 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16007288
Connector/Terminal/Pin 16007288
CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, BOX MOUNT RECEPTACLE, 4 CONTACTS, SOLDER PIN, THREADED. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, MIL-DTL-5015 SERIES, BOX MOUNT RECEPTACLE, 4 CONTACTS, SOLDER PIN, THREADED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CONN RCPT 4POS BOX MNT W/PINS - 52-MS3102A24-22P - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 4POS BOX MNT W/PINS
52-MS3102A24-22P
CONN RCPT 4POS BOX MNT W/PINS 52-MS3102A24-22P
CONN RCPT 4POS BOX MNT W/PINS

CONN RCPT 4POS BOX MNT W/PINS

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Radwell International Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3102A24-22P-ND Amphenol MS3102A24-22P MS3102A24-22P MS3102A24-22P 96J7886 16007288 52-MS3102A24-22P
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Amphenol Industrial Connector/Terminal/Pin CONN RCPT 4POS BOX MNT W/PINS
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Assemblies - 1124-CNB.M08.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
2 suppliers