TURCK Inc. Plug/Receptacle MF 3231-0

Description
TURCK Electrical Products MF 3231-0
Description
TURCK Electrical Products MF 3231-0

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
TURCK Electrical Products MF 3231-0

TURCK Electrical Products MF 3231-0

Supplier's Site
Connector, Microfast, Field Wireable, 3-pin, Screw Termination, RA Female - 70036076 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Microfast, Field Wireable, 3-pin, Screw Termination, RA Female
70036076
Connector, Microfast, Field Wireable, 3-pin, Screw Termination, RA Female 70036076
Features: 3-Pin Dual Key Design Convert Hard Wiring to Quick Disconnect Includes PG 7 Cable Gland Facilitates Field Replacements For Use with Custom Wiring, Junction Boxes and Sensors Sealing: NEMA 1, 3, 4, 6P/IP67 Housing Material: PBT, Black Specifications: Termination: Screw Current Rating: 4 A Voltage Rating: 250 V Temperature Rating: –40 to +85°C

Features:

  • 3-Pin
  • Dual Key Design
  • Convert Hard Wiring to Quick Disconnect
  • Includes PG 7 Cable Gland
  • Facilitates Field Replacements
  • For Use with Custom Wiring, Junction Boxes and Sensors
  • Sealing: NEMA 1, 3, 4, 6P/IP67
  • Housing Material: PBT, Black Specifications:
  • Termination: Screw
  • Current Rating: 4 A
  • Voltage Rating: 250 V
  • Temperature Rating: –40 to +85°C
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 70036076
Product Name Plug/Receptacle Connector, Microfast, Field Wireable, 3-pin, Screw Termination, RA Female
Geometry Right Angle
Termination Screw
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details