ER 7C 7#16S SKT RECP
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
ER 7C 7#16S SKT RECP
5015 SOLDER BOX MT. RECP. SKT CONTACTS
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 7 POSITION, BOX; Military Specification:MIL-DT
Military Standard Connector Type, Box Mounting Receptacle Cylindrical Type Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
MS-A class connectors perform many of the vital functions in powering, testing and ground support systems. Class A applications include communications equipment, computers and shipboard installations where mechanical forces and physical parameters are not subject to extreme or rapid environmental changes. Shell components are fabricated from high grade aluminum alloy. Electrically conductive cadmium plate finish with an olive drab chromate after-treat offers corrosion resistance.
CONNECTOR, MS 5015 SERIES, CIRCULAR, MIL SPEC, 7-POSITION, FEMALE SOCKET, 16S SHELL SIZE, BOX MOUNT, SOLDER TERMINATION, PANEL MOUNT, 700 V VOLTAGE RATING, 13 A CURRENT RATING, 22 AWG TO 16 AWG WIRE GAUGE. FREE 2 YEAR RADWELL WARRANTY
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3102A16S-1S | 339-MS3102A16S-1S-ND | MS3102A16S-1S | MS3102A16S-1S | MS3102A16S-1S | 03J5423 | 70143501 | 710489 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Circular Connector, Receptacle, Size 16S, 7 Position, Box; Military Specification Amphenol Industrial | connector,metal circ,box mount recept,no bkshl,size 16s,7 #16 solder socket cont | Connector/Terminal/Pin | ||
| Gender | Female / Jack | |||||||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Flanged | ||||||
| Geometry | Straight | |||||||
| Termination | Solder |