Pomona Electronics Banana Connectors MDP-0

Description
Double banana plug with wire guide, set screws, black
Request a Quote Datasheet
Description
Double banana plug with wire guide, set screws, black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
MDP-0
MDP-0
Double banana plug with wire guide, set screws, black

Double banana plug with wire guide, set screws, black

Banana Connectors - 2218278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
2218278
Banana Connectors 2218278
Pomona MDP-0 Banana Connector

Pomona MDP-0 Banana Connector

Supplier's Site
Jacks, Plugs - 501-1071-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1071-ND
Jacks, Plugs 501-1071-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Jacks, Plugs - MDP-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
MDP-0
Jacks, Plugs MDP-0
CONN DBL BAN PLUG STACK SLDRLESS

CONN DBL BAN PLUG STACK SLDRLESS

Supplier's Site Datasheet
Plug/Receptacle - 19025542 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
19025542
Plug/Receptacle 19025542
BLACK ELECTRICAL TEST EQUIPMENT BANANA PLUG. FREE 2 YEAR RADWELL WARRANTY

BLACK ELECTRICAL TEST EQUIPMENT BANANA PLUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Banana Plug MDP-0
The MDP-0 is a banana plug from Pomona. Additional Features: Stackable Double Banana Plug with Cable Guide Simplified attachment of cables or small components by means of set screws For test versatility, banana plugs can be vertically stacked Banana plug spring is Beryllium Copper for long insertion life Materials: Banana Plug Body: MDP: Nickel Plated Brass Spring: Nickel Plated Beryllium Copper Insulation: MDP: Polypropylene Set Screws: Zinc Plated Steel, 8-32 Single Specifications: Operating Voltage: Hands free usage in controlled voltage environments: 5000 Vrms maximum. For CE compliance: not intended for hand-held use at voltages above 33 Vrms/70 Vdc. Current: 15 Amperes Operating Temperature: Model: +122°F (+50°C) Max. The Pomona MDP-0 is a Stackable Double Banana Plug in black with a cable guide and solderless set screw attachment that simplifies cable assembly. The connector is polypropylene insulated, with beryllium copper springs for long insertion life. The connector can be vertically stacked for test versatility.

The MDP-0 is a banana plug from Pomona.

Additional Features:

  • Stackable Double Banana Plug with Cable Guide
  • Simplified attachment of cables or small components by means of set screws
  • For test versatility, banana plugs can be vertically stacked
  • Banana plug spring is Beryllium Copper for long insertion life

Materials:

  • Banana Plug Body: MDP: Nickel Plated Brass
  • Spring: Nickel Plated Beryllium Copper
  • Insulation: MDP: Polypropylene
  • Set Screws: Zinc Plated Steel, 8-32 Single

Specifications:

  • Operating Voltage: Hands free usage in controlled voltage environments: 5000 Vrms maximum.
  • For CE compliance: not intended for hand-held use at voltages above 33 Vrms/70 Vdc.
  • Current: 15 Amperes
  • Operating Temperature: Model: +122°F (+50°C) Max.

The Pomona MDP-0 is a Stackable Double Banana Plug in black with a cable guide and solderless set screw attachment that simplifies cable assembly. The connector is polypropylene insulated, with beryllium copper springs for long insertion life. The connector can be vertically stacked for test versatility.

Supplier's Site Datasheet
Banana Plug, 15A, Screw, Black; Gender Pomona - 34F857 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Black; Gender Pomona
34F857
Banana Plug, 15A, Screw, Black; Gender Pomona 34F857
BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:MDP Series RoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:MDP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug, Standard, Double, Black - 70197120 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug, Standard, Double, Black
70197120
Banana Plug, Standard, Double, Black 70197120
Stacking Double Banana Plug with Cable Guide, Gold Plated, Black, 15 Amps Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)

Stacking Double Banana Plug with Cable Guide, Gold Plated, Black, 15 Amps

  • Rating: 5000 VDC, 15 A, +122°F (+50°C) (Model 4898, +302°\u730 ?F (+150°C) Max.)
Supplier's Site

Technical Specifications

  Pomona Electronics RS Components, Ltd. DigiKey ODG (Origin Data Global) Radwell International ValueTronics International, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Gender Changers Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDP-0 2218278 501-1071-ND MDP-0 19025542 MDP-0 34F857 70197120
Product Name Banana Connectors Jacks, Plugs Jacks, Plugs Plug/Receptacle Banana Plug Banana Plug, 15A, Screw, Black; Gender Pomona Banana Plug, Standard, Double, Black
Gender Change Male / Female
Number of Contacts 4 #
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Screw Solderless
Unlock Full Specs
to access all available technical data