Amphenol Sine Systems Circular Connector Assemblies MA7RAP1202-KIT

Description
12 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-2764-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2764-ND
Circular Connector Assemblies 889-2764-ND
12 Position Circular Connector Receptacle, Male Pins Crimp

12 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Connector/Terminal/Pin - 101174791 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
101174791
Connector/Terminal/Pin 101174791
SENSOR CONN, M23, RCPT, 12POS, PANEL; PRODUCT RANGE:ELITE SERIES; SENSOR CONNECTOR SIZE:M23; SENSOR CONNECTOR GENDER:MALE; NO. OF POSITIONS:12 POSITIONS; SENSOR CONTACT TYPE:CRIMP PIN; IP / NEMA RATING:IP67; CONNECTOR CODING:A CODED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SENSOR CONN, M23, RCPT, 12POS, PANEL; PRODUCT RANGE:ELITE SERIES; SENSOR CONNECTOR SIZE:M23; SENSOR CONNECTOR GENDER:MALE; NO. OF POSITIONS:12 POSITIONS; SENSOR CONTACT TYPE:CRIMP PIN; IP / NEMA RATING:IP67; CONNECTOR CODING:A CODED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel - 61AC4555 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel
61AC4555
Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel 61AC4555
SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2764-ND 101174791 61AC4555
Product Name Circular Connector Assemblies Connector/Terminal/Pin Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers