12 Position Circular Connector Receptacle, Male Pins Crimp
Connector
CONNECTOR KIT, CIRCULAR, M23, 12 POSITION, RIGHT ANGLE. FREE 2 YEAR RADWELL WARRANTY
SENSOR CONN, M23, RCPT, 12POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:12 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-2762-ND | MA7RAP1201-KIT | 108724186 | 61AC4553 |
| Product Name | Circular Connector Assemblies | Connector/Terminal/Pin | Sensor Conn, M23, Rcpt, 12Pos, Panel; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Geometry | Right Angle | Right Angle | ||
| Mounting | Panel Mount, Right Angle |