ER 6C 6#16 PIN RECP
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
ER 6C 6#16 PIN RECP
6 Position Circular Connector Receptacle, Male Pins Solder Cup
5015 Solder Box Mt. Recp. Pin Contacts
MIL SERIES CONNECTOR, 6 CONTACTS, 13A, ALUMINUM ALLOY, MALE PINS, SOLDER TERMINAL, RECEPTACLE, INSERT ARRANGEMENT 18-12, PANEL MOUNT, SOLDER, THREADED. FREE 2 YEAR RADWELL WARRANTY
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 6 POSITION, BOX; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
| PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3102A18-12P | MS3102A18-12P | MS3102A18-12P | 339-MS3102A18-12P-ND | MS3102A18-12P | 25265357 | 96J7712 | 70010010 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Connector/Terminal/Pin | Circular Connector, Receptacle, Size 18, 6 Position, Box; Military Specification Amphenol Industrial | connector,box receptacle,class a,size 18,6 #16 solder pin contact,olive drab | ||
| Gender | Female / Jack | Female / Jack | ||||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | |||
| Mounting | Panel Mount | Flanged | ||||||
| Geometry | Straight | |||||||
| Termination | Solder |