Amphenol Industrial Connector/Terminal/Pin MS305712A

Description
CONNECTOR SHELL SIZE:20/22, CABLE DIAMETER MAX:19.05MM, STRAIN RELIEF MATERIAL, PRODUCT RANGE:MIL-DTL-5015 SERIES, FOR USE WITH:MIL-C-5015 CIRCULAR CONNECTORS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR SHELL SIZE:20/22, CABLE DIAMETER MAX:19.05MM, STRAIN RELIEF MATERIAL, PRODUCT RANGE:MIL-DTL-5015 SERIES, FOR USE WITH:MIL-C-5015 CIRCULAR CONNECTORS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 390039 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
390039
Connector/Terminal/Pin 390039
CONNECTOR SHELL SIZE:20/22, CABLE DIAMETER MAX:19.05MM, STRAIN RELIEF MATERIAL, PRODUCT RANGE:MIL-DTL-5015 SERIES, FOR USE WITH:MIL-C-5015 CIRCULAR CONNECTORS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR SHELL SIZE:20/22, CABLE DIAMETER MAX:19.05MM, STRAIN RELIEF MATERIAL, PRODUCT RANGE:MIL-DTL-5015 SERIES, FOR USE WITH:MIL-C-5015 CIRCULAR CONNECTORS ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 390039
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECC-L2G8-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
E-Z-Flex 0.080″ Pin Socket to 0.051″ Pin, Adapter - 9480 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details