Amphenol Sine Systems Circular Connector Assemblies MB7RJN0602-KIT

Description
6 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
6 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-2789-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2789-ND
Circular Connector Assemblies 889-2789-ND
6 (Power) Position Circular Connector Receptacle, Male Pins Crimp

6 (Power) Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Connector/Terminal/Pin - 101174800 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
101174800
Connector/Terminal/Pin 101174800
CIRCULAR CONNECTOR, 6 POSITION, RIGHT ANGLE, PANEL MOUNT, 28A, 630V, MALE PINS, RECEPTACLE, THREADED. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, 6 POSITION, RIGHT ANGLE, PANEL MOUNT, 28A, 630V, MALE PINS, RECEPTACLE, THREADED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Conn, M23, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel - 61AC4572 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel
61AC4572
Sensor Conn, M23, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel 61AC4572
SENSOR CONN, M23, RCPT, 6POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:6 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 6POS, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:6 Positions; Sensor Contact Type:Crimp Pin; IP / NEMA Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2789-ND 101174800 61AC4572
Product Name Circular Connector Assemblies Connector/Terminal/Pin Sensor Conn, M23, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Right Angle
Mounting Panel Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers