Amphenol Sine Systems Circular Connector Assemblies MB5RJN0902-KIT

Description
9 (5 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
9 (5 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-2787-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2787-ND
Circular Connector Assemblies 889-2787-ND
9 (5 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp

9 (5 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Sensor Conn, M23, Rcpt, 4Sig+5Pwr, Panel; Product Range Amphenol Sine/tuchel - 61AC4570 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 4Sig+5Pwr, Panel; Product Range Amphenol Sine/tuchel
61AC4570
Sensor Conn, M23, Rcpt, 4Sig+5Pwr, Panel; Product Range Amphenol Sine/tuchel 61AC4570
SENSOR CONN, M23, RCPT, 4SIG+5PWR, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:4 Signal + 5 Power Positions; Sensor Contact Type:Crimp Pin RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 4SIG+5PWR, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:4 Signal + 5 Power Positions; Sensor Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 104565269 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
104565269
Connector/Terminal/Pin 104565269
CONNECTOR, 9 POSITION (5 + 4 POWER), CIRCULAR, RECEPTACLE, MALE, CRIMP, PANEL MOUNT, RIGHT ANGLE, THREADED. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, 9 POSITION (5 + 4 POWER), CIRCULAR, RECEPTACLE, MALE, CRIMP, PANEL MOUNT, RIGHT ANGLE, THREADED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2787-ND 61AC4570 104565269
Product Name Circular Connector Assemblies Sensor Conn, M23, Rcpt, 4Sig+5Pwr, Panel; Product Range Amphenol Sine/tuchel Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Right Angle
Mounting Panel Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products