Amphenol Industrial Circular Connector Assemblies MS3102A24-11S

Description
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3102A24-11S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102A24-11S-ND
Circular Connector Assemblies 339-MS3102A24-11S-ND
9 Position Circular Connector Receptacle, Female Sockets Solder Cup

9 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - Amphenol MS3102A24-11S - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#12 3#8 SKT RECP

ER 9C 6#12 3#8 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A24-11S
MIL Spec Connector - MIL-DTL 5015, I MS3102A24-11S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A24-11S
MIL Spec Connector - MIL-DTL 5015, I MS3102A24-11S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A24-11S
MIL Spec Connector - MIL-DTL 5015, I MS3102A24-11S
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102A24-11S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102A24-11S
Connectors Mil-Qualified, Circular Body, All MS3102A24-11S
5015 Solder Box Mt. Recp. SKT Contacts

5015 Solder Box Mt. Recp. SKT Contacts

Buy Now
Connector/Terminal/Pin - 19614131 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19614131
Connector/Terminal/Pin 19614131
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, BOX; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:BOX MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Receptacle, Size 24, 9 Position, Box; Military Specification Amphenol Industrial - 96J7872 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 9 Position, Box; Military Specification Amphenol Industrial
96J7872
Circular Connector, Receptacle, Size 24, 9 Position, Box; Military Specification Amphenol Industrial 96J7872
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Rcpt, 24-11, Solder; Military Specification Amphenol Industrial - 76J1544 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 24-11, Solder; Military Specification Amphenol Industrial
76J1544
Mil Spec Cir Conn, Rcpt, 24-11, Solder; Military Specification Amphenol Industrial 76J1544
MIL SPEC CIR CONN, RCPT, 24-11, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 24-11, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3102A24-11S-ND Amphenol MS3102A24-11S MS3102A24-11S MS3102A24-11S 19614131 96J7872 76J1544
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Connector/Terminal/Pin Circular Connector, Receptacle, Size 24, 9 Position, Box; Military Specification Amphenol Industrial Mil Spec Cir Conn, Rcpt, 24-11, Solder; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products