Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3101A18-10P

Description
ER 4C 4#12 PIN RECP LINE
Request a Quote Datasheet
Description
ER 4C 4#12 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3101A18-10P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN RECP LINE

ER 4C 4#12 PIN RECP LINE

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3101A18-10P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A18-10P
MIL Spec Connector - MIL-DTL 5015, I MS3101A18-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A18-10P
MIL Spec Connector - MIL-DTL 5015, I MS3101A18-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A18-10P
MIL Spec Connector - MIL-DTL 5015, I MS3101A18-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-MS3101A18-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3101A18-10P-ND
Circular Connector Assemblies 339-MS3101A18-10P-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3101A18-10P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3101A18-10P
Connectors Mil-Qualified, Circular Body, All MS3101A18-10P
5015 Solder In-Line Recp. Pin Contacts

5015 Solder In-Line Recp. Pin Contacts

Buy Now
Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Amphenol Industrial - 96J7296 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Amphenol Industrial
96J7296
Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Amphenol Industrial 96J7296
CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 75X1927 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
75X1927
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 75X1927
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site
Connector/Terminal/Pin - 32060810 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32060810
Connector/Terminal/Pin 32060810
CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DT L-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; MILITARY SPECIFICATION:MIL-DTL-5015 SERIES; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3101A18-10P MS3101A18-10P 339-MS3101A18-10P-ND MS3101A18-10P 96J7296 32060810
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All Circular Connector Plug, Size 18, 4 Position, Cable; Military Specification Amphenol Industrial Connector/Terminal/Pin
Gender Female / Jack Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5357/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers