Amphenol Industrial MC1CJN0800
Circular Metric Connectors M40 C Straight Plug 8 Position Product overview: MC1CJN0800 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-MC1CJN0800 can be used for catalog matching and distributor lookup.
Connector
8 (4 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CIRCULAR CONNECTOR, PLUG, 8 POSITION, FREE HANGING; PRODUCT RANGE:MOTIONGRADE M40 C SERIES; SENSOR CONNECTOR SIZE:M40; GENDER:PLUG; NO. OF CONTACTS:8CONTACTS; SENSOR CONTACT TYPE:CRIMP SOCKET; IP / NEMA RATING:IP67; CONTACT PLATING:-;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
PLUG, M40-C, 8WAY, SKT; Product Range:MotionGrade M40 C Series; Sensor Connector Size:-; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67;RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6964474 | 320-MC1CJN0800 | MC1CJN0800 | 889-1123-ND | 32030967 | 93T9502 |
| Product Name | Industrial Circular Connectors | Electronic Connector | Circular Connector Housings | Connector/Terminal/Pin | Plug, M40-C, 8Way, Skt; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Gender | Male / Plug; Female / Jack | Male / Plug | Male / Plug | |||
| Geometry | Straight; Straight | |||||
| Termination | Crimp |