Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3101A28-17S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3101A28-17S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A28-17S
MIL Spec Connector - MIL-DTL 5015, I MS3101A28-17S
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3101A28-17S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A28-17S
MIL Spec Connector - MIL-DTL 5015, I MS3101A28-17S
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3101A28-17S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3101A28-17S
Connectors Mil-Qualified, Circular Body, All MS3101A28-17S
5015 Solder In-Line Recp. SKT Contacts

5015 Solder In-Line Recp. SKT Contacts

Buy Now
 - Amphenol MS3101A28-17S - PEI-Genesis
Philadelphia, PA, United States
ER 15C 15#16 SKT RECP

ER 15C 15#16 SKT RECP

Buy Now
Connector/Terminal/Pin - 32055842 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32055842
Connector/Terminal/Pin 32055842
CIRCULAR MIL SPEC CONNECTOR, FEMALE SOCKET/RECEPTACLE, 28 TO 17 INSERT ARRANGEMENT, 15 POSITION, 13 AMP CURRENT RATING, 16 TO 22 AWG, STRAIGHT THREADED MOUNTING STYLE, SOLDER TERMINATION, IN-LINE SHELL STYLE, 28 SHELL SIZE. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR MIL SPEC CONNECTOR, FEMALE SOCKET/RECEPTACLE, 28 TO 17 INSERT ARRANGEMENT, 15 POSITION, 13 AMP CURRENT RATING, 16 TO 22 AWG, STRAIGHT THREADED MOUNTING STYLE, SOLDER TERMINATION, IN-LINE SHELL STYLE, 28 SHELL SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Amphenol Industrial - 19M7749 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Amphenol Industrial
19M7749
Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Amphenol Industrial 19M7749
CIRCULAR CONNECTOR PLUG SIZE 28, 15 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 15 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 15, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial - 75X2070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 15, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial
75X2070
Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 15, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial 75X2070
Circular Connector, MIL-C-5015 Series (VG95234), Plug, 15, Socket, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Plug, 15, Socket, Solder, Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3101A28-17S MS3101A28-17S Amphenol MS3101A28-17S 32055842 19M7749 75X2070
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Connector/Terminal/Pin Circular Connector Plug Size 28, 15 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-5015 Series (Vg95234), Plug, 15, Socket, Solder, Cable Mount Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details