Amphenol Sine Systems Circular Connector Assemblies MB7RJN0901-KIT

Description
9 (5 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
9 (5 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-2792-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-2792-ND
Circular Connector Assemblies 889-2792-ND
9 (5 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp

9 (5 + 4 Power) Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Connector/Terminal/Pin - 104563914 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
104563914
Connector/Terminal/Pin 104563914
SENSOR CONNECTOR, SIZE M23, RCPT, 4SIG+5PWR, PANEL, ELITE SERIES, MALE, POSITIONS:4, SIGNAL + 5 POWER POSITIONS, SENSOR CONTACT TYPE:CRIMP PIN, IP / NEMA RATING IP67, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

SENSOR CONNECTOR, SIZE M23, RCPT, 4SIG+5PWR, PANEL, ELITE SERIES, MALE, POSITIONS:4, SIGNAL + 5 POWER POSITIONS, SENSOR CONTACT TYPE:CRIMP PIN, IP / NEMA RATING IP67, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Conn, M23, Rcpt, 4Sig+5Pwr, Panel; Product Range Amphenol Sine/tuchel - 61AC4575 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M23, Rcpt, 4Sig+5Pwr, Panel; Product Range Amphenol Sine/tuchel
61AC4575
Sensor Conn, M23, Rcpt, 4Sig+5Pwr, Panel; Product Range Amphenol Sine/tuchel 61AC4575
SENSOR CONN, M23, RCPT, 4SIG+5PWR, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:4 Signal + 5 Power Positions; Sensor Contact Type:Crimp Pin RoHS Compliant: Yes

SENSOR CONN, M23, RCPT, 4SIG+5PWR, PANEL; Product Range:MotionGrade™ M23 Series; Sensor Connector Size:M23; Sensor Connector Gender:Male; No. of Positions:4 Signal + 5 Power Positions; Sensor Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2792-ND 104563914 61AC4575
Product Name Circular Connector Assemblies Connector/Terminal/Pin Sensor Conn, M23, Rcpt, 4Sig+5Pwr, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Right Angle
Unlock Full Specs
to access all available technical data