Amphenol Aerospace Corporation Connector/Terminal/Pin MS27468T15F35P

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; MILITARY SPECIFICATION:MIL-DT L-38999 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; MILITARY SPECIFICATION:MIL-DT L-38999 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32032175 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32032175
Connector/Terminal/Pin 32032175
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; MILITARY SPECIFICATION:MIL-DT L-38999 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; MILITARY SPECIFICATION:MIL-DTL-38999 SERIES I; CIRCULAR CONNECTOR SHELL STYLE:JAM NUT RECEPTACLE; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace - 48K2320 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace
48K2320
Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace 48K2320
JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 15, 37 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 32032175 48K2320
Product Name Connector/Terminal/Pin Jam Nut Connector Receptacle, Size 15, 37 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details