CONNECTOR
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
9 Position Circular Connector Receptacle, Male Pins Solder Cup
5015 Solder Box Mt. Recp. Pin Contacts
ER 9C 6#12 3#8 PIN RECP BOX
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, BOX; MILITARY SPECIFICATION:MIL-DT
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, BOX; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 9, Pin, Solder, Panel Mount RoHS Compliant: No
connector,metal circ,box recept,class a,size 24,3#8,6#12 solder pin cont,olive
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | PEI-Genesis | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102A24-11P | 339-MS3102A24-11P-ND | MS3102A24-11P | Amphenol MS3102A24-11P | 8651399 | 29H4905 | 75X2265 | 70010134 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | Connector/Terminal/Pin | Circular Connector, Receptacle, Size 24, 9 Position, Box; Military Specification Amphenol Industrial | Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 9, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial | connector,metal circ,box recept,class a,size 24,3#8,6#12 solder pin cont,olive | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | |
| Mounting | Panel Mount | Flanged | ||||||
| Gender | Female / Jack | Female / Jack | ||||||
| Geometry | Straight | |||||||
| Termination | Solder |