onsemi Connector/Terminal/Pin MOC3053SM

Description
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:6PINS, ISOLATION VOLTAGE:4.17KV, TRIAC OPERATING MODE:NON ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V, PRODUCT RANGE:-, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:6PINS, ISOLATION VOLTAGE:4.17KV, TRIAC OPERATING MODE:NON ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V, PRODUCT RANGE:-, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 135805819 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
135805819
Connector/Terminal/Pin 135805819
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:6PINS, ISOLATION VOLTAGE:4.17KV, TRIAC OPERATING MODE:NON ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V, PRODUCT RANGE:-, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:6PINS, ISOLATION VOLTAGE:4.17KV, TRIAC OPERATING MODE:NON ZERO CROSSING, PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V, PRODUCT RANGE:-, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 135805819
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details