Vishay Intertechnology, Inc. Through Hole Resistors RWR81S71R5FMS70

Description
71.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
71.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S71R5FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S71R5FMS70-ND
Through Hole Resistors RWR81S71R5FMS70-ND
71.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

71.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S71R5FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S71R5FMS70
Wirewound Resistors 3110-RWR81S71R5FMS70
EGS-1-80 71.5 1% RWR81S71R5FM S70

EGS-1-80 71.5 1% RWR81S71R5FM S70

Supplier's Site Datasheet
RES 71.5 OHM 1W 1% WW AXIAL - RWR81S71R5FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1W 1% WW AXIAL
RWR81S71R5FMS70
RES 71.5 OHM 1W 1% WW AXIAL RWR81S71R5FMS70
RES 71.5ohm 1W 1% WW AXIAL

RES 71.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S71R5FMS70-ND 3110-RWR81S71R5FMS70 RWR81S71R5FMS70
Product Name Through Hole Resistors Wirewound Resistors RES 71.5 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129393-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers