Vishay Intertechnology, Inc. RES 75 OHM 1W 1% WW AXIAL RWR81S75R0FSS70

Description
RES 75ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1W 1% WW AXIAL - RWR81S75R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 1% WW AXIAL
RWR81S75R0FSS70
RES 75 OHM 1W 1% WW AXIAL RWR81S75R0FSS70
RES 75ohm 1W 1% WW AXIAL

RES 75ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S75R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S75R0FSS70
Wirewound Resistors 3110-RWR81S75R0FSS70
EGS-1-80 75 1% RWR81S75R0FS S70

EGS-1-80 75 1% RWR81S75R0FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S75R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S75R0FSS70-ND
Through Hole Resistors RWR81S75R0FSS70-ND
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S75R0FSS70 3110-RWR81S75R0FSS70 RWR81S75R0FSS70-ND
Product Name RES 75 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details