Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8250FPRSL

Description
EGS-1-80 825 1% RWR81S8250FP RSL
Request a Quote Datasheet
Description
EGS-1-80 825 1% RWR81S8250FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8250FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8250FPRSL
Wirewound Resistors 3110-RWR81S8250FPRSL
EGS-1-80 825 1% RWR81S8250FP RSL

EGS-1-80 825 1% RWR81S8250FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8250FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8250FPRSL-ND
Through Hole Resistors RWR81S8250FPRSL-ND
825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 825 OHM 1W 1% WW AXIAL - RWR81S8250FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 1% WW AXIAL
RWR81S8250FPRSL
RES 825 OHM 1W 1% WW AXIAL RWR81S8250FPRSL
RES 825ohm 1W 1% WW AXIAL

RES 825ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S8250FPRSL RWR81S8250FPRSL-ND RWR81S8250FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 825 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details