Vishay Precision Group Wirewound Resistors RWR81S82R5FSS73

Description
EGS-1-80 82.5 1% RWR81S82R5FS S73
Request a Quote Datasheet
Description
EGS-1-80 82.5 1% RWR81S82R5FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S82R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S82R5FSS73
Wirewound Resistors 3110-RWR81S82R5FSS73
EGS-1-80 82.5 1% RWR81S82R5FS S73

EGS-1-80 82.5 1% RWR81S82R5FS S73

Supplier's Site Datasheet
RES 82.5 OHM 1W 1% WW AXIAL - RWR81S82R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1W 1% WW AXIAL
RWR81S82R5FSS73
RES 82.5 OHM 1W 1% WW AXIAL RWR81S82R5FSS73
RES 82.5ohm 1W 1% WW AXIAL

RES 82.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S82R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S82R5FSS73-ND
Through Hole Resistors RWR81S82R5FSS73-ND
82.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

82.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,82.5Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 64C1782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,82.5Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
64C1782
Resistor,metal Alloy,82.5Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 64C1782
Resistor,Metal Alloy,82.5Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,82.5Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR81S82R5FSS73 RWR81S82R5FSS73 RWR81S82R5FSS73-ND 64C1782
Product Name Wirewound Resistors RES 82.5 OHM 1W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,82.5Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details