Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8250FRS70

Description
EGS-1-80 825 1% RWR81S8250FR S70
Request a Quote Datasheet
Description
EGS-1-80 825 1% RWR81S8250FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8250FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8250FRS70
Wirewound Resistors 3110-RWR81S8250FRS70
EGS-1-80 825 1% RWR81S8250FR S70

EGS-1-80 825 1% RWR81S8250FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S8250FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8250FRS70-ND
Through Hole Resistors RWR81S8250FRS70-ND
825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 825 OHM 1W 1% WW AXIAL - RWR81S8250FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1W 1% WW AXIAL
RWR81S8250FRS70
RES 825 OHM 1W 1% WW AXIAL RWR81S8250FRS70
RES 825ohm 1W 1% WW AXIAL

RES 825ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S8250FRS70 RWR81S8250FRS70-ND RWR81S8250FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 825 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details