Vishay Intertechnology, Inc. RES 750 OHM 1W 1% WW AXIAL RWR81S7500FPBSL

Description
RES 750ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1W 1% WW AXIAL - RWR81S7500FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 1% WW AXIAL
RWR81S7500FPBSL
RES 750 OHM 1W 1% WW AXIAL RWR81S7500FPBSL
RES 750ohm 1W 1% WW AXIAL

RES 750ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S7500FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7500FPBSL
Wirewound Resistors 3110-RWR81S7500FPBSL
EGS-1-80 750 1% RWR81S7500FP BSL

EGS-1-80 750 1% RWR81S7500FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S7500FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7500FPBSL-ND
Through Hole Resistors RWR81S7500FPBSL-ND
750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S7500FPBSL 3110-RWR81S7500FPBSL RWR81S7500FPBSL-ND
Product Name RES 750 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623746-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 180 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details