Vishay Intertechnology, Inc. Through Hole Resistors RWR81S75R0FRS70

Description
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S75R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S75R0FRS70-ND
Through Hole Resistors RWR81S75R0FRS70-ND
75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 75 OHM 1W 1% WW AXIAL - RWR81S75R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 1% WW AXIAL
RWR81S75R0FRS70
RES 75 OHM 1W 1% WW AXIAL RWR81S75R0FRS70
RES 75ohm 1W 1% WW AXIAL

RES 75ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S75R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S75R0FRS70
Wirewound Resistors 3110-RWR81S75R0FRS70
EGS-1-80 75 1% RWR81S75R0FR S70

EGS-1-80 75 1% RWR81S75R0FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S75R0FRS70-ND RWR81S75R0FRS70 3110-RWR81S75R0FRS70
Product Name Through Hole Resistors RES 75 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details