RES 768ohm 1W 0.1% WW AXIAL
EGS-1-80 768 .1% RWR81S7680BR BSL
768 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81S7680BRBSL | 3110-RWR81S7680BRBSL | RWR81S7680BRBSL-ND |
| Product Name | RES 768 OHM 1W 0.1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 768 ohms | 768 ohms | 768 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Category / Application | Industrial | General Use |