Vishay Intertechnology, Inc. Wirewound Resistors RWR81S80R6FSRSL

Description
EGS-1-80 80.6 1% RWR81S80R6FS RSL
Request a Quote Datasheet
Description
EGS-1-80 80.6 1% RWR81S80R6FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S80R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S80R6FSRSL
Wirewound Resistors 3110-RWR81S80R6FSRSL
EGS-1-80 80.6 1% RWR81S80R6FS RSL

EGS-1-80 80.6 1% RWR81S80R6FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S80R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S80R6FSRSL-ND
Through Hole Resistors RWR81S80R6FSRSL-ND
80.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

80.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 80.6 OHM 1W 1% WW AXIAL - RWR81S80R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1W 1% WW AXIAL
RWR81S80R6FSRSL
RES 80.6 OHM 1W 1% WW AXIAL RWR81S80R6FSRSL
RES 80.6ohm 1W 1% WW AXIAL

RES 80.6ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S80R6FSRSL RWR81S80R6FSRSL-ND RWR81S80R6FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 80.6 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers