Vishay Intertechnology, Inc. Wirewound Resistors RWR81S7R00FMBSL

Description
EGS-1-80 7 1% RWR81S7R00FM BSL
Request a Quote Datasheet
Description
EGS-1-80 7 1% RWR81S7R00FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S7R00FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7R00FMBSL
Wirewound Resistors 3110-RWR81S7R00FMBSL
EGS-1-80 7 1% RWR81S7R00FM BSL

EGS-1-80 7 1% RWR81S7R00FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S7R00FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7R00FMBSL-ND
Through Hole Resistors RWR81S7R00FMBSL-ND
7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7 OHM 1W 1% WW AXIAL - RWR81S7R00FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7 OHM 1W 1% WW AXIAL
RWR81S7R00FMBSL
RES 7 OHM 1W 1% WW AXIAL RWR81S7R00FMBSL
RES 7ohm 1W 1% WW AXIAL

RES 7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S7R00FMBSL RWR81S7R00FMBSL-ND RWR81S7R00FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7 ohms 7 ohms 7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers