Vishay Intertechnology, Inc. Wirewound Resistors RWR81S8R06FRBSL

Description
EGS-1-80 8.06 1% RWR81S8R06FR BSL
Request a Quote Datasheet
Description
EGS-1-80 8.06 1% RWR81S8R06FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S8R06FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S8R06FRBSL
Wirewound Resistors 3110-RWR81S8R06FRBSL
EGS-1-80 8.06 1% RWR81S8R06FR BSL

EGS-1-80 8.06 1% RWR81S8R06FR BSL

Supplier's Site Datasheet
RES 8.06 OHM 1W 1% WW AXIAL - RWR81S8R06FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 1W 1% WW AXIAL
RWR81S8R06FRBSL
RES 8.06 OHM 1W 1% WW AXIAL RWR81S8R06FRBSL
RES 8.06ohm 1W 1% WW AXIAL

RES 8.06ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S8R06FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S8R06FRBSL-ND
Through Hole Resistors RWR81S8R06FRBSL-ND
8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S8R06FRBSL RWR81S8R06FRBSL RWR81S8R06FRBSL-ND
Product Name Wirewound Resistors RES 8.06 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers