Vishay Intertechnology, Inc. RES 75 OHM 1W 0.1% WW AXIAL RWR81S75R0BSBSL

Description
RES 75ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1W 0.1% WW AXIAL - RWR81S75R0BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1W 0.1% WW AXIAL
RWR81S75R0BSBSL
RES 75 OHM 1W 0.1% WW AXIAL RWR81S75R0BSBSL
RES 75ohm 1W 0.1% WW AXIAL

RES 75ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S75R0BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S75R0BSBSL
Wirewound Resistors 3110-RWR81S75R0BSBSL
EGS-1-80 75 .1% RWR81S75R0BS BSL

EGS-1-80 75 .1% RWR81S75R0BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S75R0BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S75R0BSBSL-ND
Through Hole Resistors RWR81S75R0BSBSL-ND
75 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S75R0BSBSL 3110-RWR81S75R0BSBSL RWR81S75R0BSBSL-ND
Product Name RES 75 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details