Vishay Intertechnology, Inc. Through Hole Resistors RWR81S7R32FSBSL

Description
7.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S7R32FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7R32FSBSL-ND
Through Hole Resistors RWR81S7R32FSBSL-ND
7.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.32 OHM 1W 1% WW AXIAL - RWR81S7R32FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32 OHM 1W 1% WW AXIAL
RWR81S7R32FSBSL
RES 7.32 OHM 1W 1% WW AXIAL RWR81S7R32FSBSL
RES 7.32ohm 1W 1% WW AXIAL

RES 7.32ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S7R32FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7R32FSBSL
Wirewound Resistors 3110-RWR81S7R32FSBSL
EGS-1-80 7.32 1% RWR81S7R32FS BSL

EGS-1-80 7.32 1% RWR81S7R32FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S7R32FSBSL-ND RWR81S7R32FSBSL 3110-RWR81S7R32FSBSL
Product Name Through Hole Resistors RES 7.32 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.32 ohms 7.32 ohms 7.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers