Vishay Intertechnology, Inc. Through Hole Resistors RWR81S7150FSRSL

Description
715 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
715 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S7150FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S7150FSRSL-ND
Through Hole Resistors RWR81S7150FSRSL-ND
715 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 715 OHM 1W 1% WW AXIAL - RWR81S7150FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1W 1% WW AXIAL
RWR81S7150FSRSL
RES 715 OHM 1W 1% WW AXIAL RWR81S7150FSRSL
RES 715ohm 1W 1% WW AXIAL

RES 715ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S7150FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S7150FSRSL
Wirewound Resistors 3110-RWR81S7150FSRSL
EGS-1-80 715 1% RWR81S7150FS RSL

EGS-1-80 715 1% RWR81S7150FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S7150FSRSL-ND RWR81S7150FSRSL 3110-RWR81S7150FSRSL
Product Name Through Hole Resistors RES 715 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 715 ohms 715 ohms 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details